EN
  • EN
  • DE

TS524IDT(524I)

Part No TS524IDT(524I)
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP-14
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 750330-TS524IDT(524I)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS524IDT(524I) CAD Model

Description

The TS524IDT(524I) is a high-fidelity audio operational amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This operational amplifier is part of STMicroelectronics' commitment to providing advanced audio components that deliver superior sound quality and performance for a wide range of audio applications.

Key Features

  • High Output Current: Capable of driving a significant amount of current, the TS524IDT(524I) is suitable for driving even demanding loads with ease.
  • Low Distortion: The device offers low Total Harmonic Distortion (THD), ensuring a clear and clean audio signal, preserving the integrity of the original sound.
  • Low Noise: Engineered to have a low noise floor, this op-amp minimizes the presence of unwanted signals, resulting in a crisper and more defined audio experience.
  • Wide Bandwidth: With a broad frequency response, the TS524IDT(524I) can accurately reproduce a wide range of audio frequencies, making it versatile for various audio applications.
  • Multiple Operating Modes: The device supports various modes, including standard, unity-gain stable, and decompensated mode for gains above 5, providing flexibility for different design requirements.

Applications

The TS524IDT(524I) is particularly well-suited for high-quality audio applications where fidelity and performance are paramount. This includes:

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Audio Mixing Consoles
  • Studio Monitors
  • Active Loudspeakers
  • Headphone Amplifiers

Technical Specifications

With a supply voltage range that is accommodating for various systems and a robust design, the TS524IDT(524I) operational amplifier is a reliable choice for enhancing audio performance. Its technical specs include a wide supply voltage range, low input bias current, and a high slew rate for responsive signal processing.

Quality and Reliability

STMicroelectronics is known for their commitment to quality and reliability, and the TS524IDT(524I) is no exception. It is manufactured to meet high standards, ensuring stable operation and longevity in all types of audio equipment.

You May Also Be Interested in

Panasonic
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess