EN
  • EN
  • DE

TS514AIN

Part No TS514AIN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 50nA
Voltage - Input Offset 500μV
Operating Supply Current 1.4mA
Channel Output Current 23mA
Supply Voltage - Operating 6 V to 30 V, ±3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 1114395-TS514AIN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS514AIN CAD Model

Description

The TS514AIN is a high-performance operational amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This precision op-amp is well-suited for a wide range of applications, including industrial control systems, medical equipment, and professional audio equipment, thanks to its excellent signal amplification capabilities and stability.

Key Features

  • High Output Current: The TS514AIN is capable of delivering a high output current, making it ideal for driving heavy loads without compromising performance.
  • Low Distortion: This operational amplifier offers low harmonic distortion, which is essential for applications requiring high-fidelity signal processing.
  • Wide Bandwidth: With a broad bandwidth, the TS514AIN ensures fast signal response, which is crucial for high-speed amplification tasks.
  • Low Noise: The device boasts a low noise figure, minimizing the introduction of unwanted signals into the amplification process and ensuring a clean output.

Specifications

Parameter Value
Supply Voltage (VCC) ±15V
Input Offset Voltage Typically 1mV
Input Bias Current Typically 30nA
Output Current Up to 40mA
Slew Rate 13V/μs
Gain Bandwidth Product 4MHz

Applications

The TS514AIN is a versatile component that can be integrated into various electronic circuits. Its robustness and high performance make it an excellent choice for:

  • Audio processing and amplification
  • Active filters and equalizers
  • Analog signal conditioning
  • Data acquisition systems
  • Instrumentation amplifiers

Conclusion

In conclusion, the TS514AIN operational amplifier from STMicroelectronics is an exceptional choice for engineers and designers looking for a reliable, high-performance op-amp. Its combination of low distortion, high output current, and wide bandwidth make it a versatile component suitable for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess