The TS507CDT from STMicroelectronics is a high-precision operational amplifier that offers an optimal balance of performance specifications, making it an ideal choice for a wide range of applications. This device features an impressive slew rate and low input offset voltage, ensuring accurate and efficient signal amplification in your electronic designs.
Key Features:
- Low Input Offset Voltage: The TS507CDT boasts a very low input offset voltage, which greatly reduces error and drift in high-precision applications.
- High Slew Rate: With its high slew rate, this op-amp is capable of handling fast signal changes, making it suitable for high-speed amplifiers and filters.
- Low Noise: The device exhibits low noise performance, which is critical for applications requiring signal integrity, such as audio processing and instrumentation.
- Wide Supply Voltage Range: The TS507CDT operates across a broad range of supply voltages, offering flexibility for various circuit designs.
- Stable with Capacitive Loads: This operational amplifier is designed to be stable even with capacitive loads, ensuring reliability in complex circuits.
Applications:
The TS507CDT is versatile and can be used in numerous applications due to its high precision and robust performance. Common applications include:
- Sensor signal conditioning
- Medical instrumentation
- Professional audio equipment
- Analog filters
- Data acquisition systems
- Industrial process controls
Technical Specifications:
| Parameter |
Value |
| Input Offset Voltage |
Typically 200 µV |
| Slew Rate |
1.3 V/µs |
| Noise Level |
15 nV/√Hz |
| Supply Voltage Range |
2.7 V to 12 V |
| Package |
5-pin SOT23-5 |
With its exceptional performance and reliability, the STMicroelectronics TS507CDT precision operational amplifier is the perfect choice for designers looking to enhance the accuracy and integrity of their electronic systems.