STMicroelectronics Product Overview: TS486IDTSOP8
The TS486IDTSOP8 is a high-performance audio amplifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact and efficient integrated circuit is specifically tailored for portable audio applications, enabling designers to enhance the audio experience in a wide range of consumer electronics.
Key Features
- Output Power: The TS486IDTSOP8 delivers a robust output power that is suitable for driving headphones and small speakers, providing clear and powerful audio performance.
- Low Distortion: This audio amplifier boasts low distortion levels, ensuring high-fidelity sound reproduction that is critical for quality audio applications.
- Efficiency: With its optimized power consumption, the TS486IDTSOP8 is ideal for battery-powered devices, helping to extend the battery life of portable electronics.
- Small Form Factor: The TSOP-8 package is a space-saving solution that allows for a compact design, perfect for applications where board space is at a premium.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
Applications
The versatility of the TS486IDTSOP8 makes it an excellent choice for a variety of applications, including:
- Mobile Phones
- Tablets
- Portable Media Players
- Personal Digital Assistants (PDAs)
- Laptop Computers
Technical Specifications
The TS486IDTSOP8 operates within a supply voltage range of 2.7V to 5.5V, making it compatible with most standard audio sources. The IC also features a low shutdown current, contributing to the overall energy efficiency of the end product.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The TS486IDTSOP8 is built to meet rigorous standards, ensuring reliable performance and longevity in consumer devices. With its combination of audio quality, power efficiency, and compact size, the TS486IDTSOP8 stands out as a superior audio amplification solution.
For detailed technical specifications, application notes, and support documentation, please refer to the official STMicroelectronics website or contact their customer support team.