EN
  • EN
  • DE

TS472IQT

Part No TS472IQT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO AB 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.2 V to 5.5 V
Features Differential Inputs, Microphone, Shutdown, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QFN (4x4)
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 090456-TS472IQT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS472IQT CAD Model

Description

Introducing the TS472IQT Microphone Preamplifier IC from STMicroelectronics

The TS472IQT is a state-of-the-art microphone preamplifier integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IC is specifically tailored for the demanding requirements of high-fidelity audio applications, such as mobile phones, tablets, and other portable audio devices. With its low noise and low-power consumption, the TS472IQT stands out as a superior choice for designers looking to enhance the audio performance of their products.

Key Features and Benefits

  • High Performance: The TS472IQT boasts an exceptionally low noise preamplifier with 2.5 dB noise figure at 600 Ω, ensuring crystal-clear audio capture.
  • Adjustable Gain: Design flexibility is provided through an externally controlled gain via a 0 to 4 V voltage on the dedicated pin, allowing for fine-tuning to match specific system requirements.
  • Low Power Consumption: It operates with a supply voltage as low as 1.5 V, making it ideal for battery-powered devices where power efficiency is crucial.
  • Integrated Functions: Featuring an integrated automatic gain control (AGC), a 2-wire serial control interface, and a built-in low-power shutdown mode, the TS472IQT simplifies design and conserves energy.

Technical Specifications

The TS472IQT operates within a temperature range of -40°C to +85°C, accommodating a wide range of environmental conditions. It is available in a small QFN package, measuring just 4x4 mm, which is perfect for space-constrained applications. Additionally, the IC is compatible with a supply voltage range from 1.5 V to 3.6 V, providing versatility for different design architectures.

Applications

The TS472IQT is not only limited to mobile devices; it is also well-suited for other audio systems such as:

  • Headsets and earpieces
  • Conference call systems
  • Security and surveillance equipment
  • Home automation and smart speakers

In conclusion, the TS472IQT from STMicroelectronics represents a blend of performance, efficiency, and versatility, making it an excellent choice for any application requiring superior audio preamplification. Its integration of advanced features in a compact form factor ensures that it can meet the needs of the most demanding audio systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4955 $52.3425
85+ $1.2271 $104.3035
130+ $1.1887 $154.5310
175+ $1.1504 $201.3200
225+ $1.1120 $250.2000
305+ $0.9970 $304.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess