EN
  • EN
  • DE

TS4621EIJT

Part No TS4621EIJT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO HDPH G 16FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Supply Voltage - Operating 2.3 V to 4.8 V
Features Depop, Differential Inputs, I2C, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-Flipchip (1.65x1.65)
Dimension 16-WFBGA, FCBGA
Win Source Part Number 1114382-TS4621EIJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS4621EIJT CAD Model

Description

Product Overview: TS4621EIJT by STMicroelectronics

The TS4621EIJT is a high-fidelity audio amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This audio amplifier is specifically engineered to deliver outstanding sound quality with low power consumption, making it an ideal choice for portable audio applications.

Key Features

  • High Audio Performance: The TS4621EIJT offers an exceptional audio experience with a Signal-to-Noise Ratio (SNR) of 100 dB, ensuring crystal-clear sound reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, this amplifier consumes only 1.6 mA in playback mode, which extends the battery life of portable devices.
  • DirectDrive® Technology: Incorporating DirectDrive technology, the TS4621EIJT can drive headphones without the need for DC-blocking capacitors, thus reducing the overall component count and saving on PCB space.
  • Adjustable Gain Settings: With its built-in 64-step digital volume control, the amplifier allows for precise volume adjustments to suit user preferences or to compensate for varying headphone impedances.
  • Pop & Click Suppression: The device includes features to minimize pop and click noises during power-up and power-down sequences, enhancing the user experience.

Applications

The TS4621EIJT is versatile and can be used in a wide range of applications where audio quality is paramount. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Laptop and Desktop Computers
  • Portable Gaming Systems
  • GPS Units

Technical Specifications

The device comes in a compact 1.45 x 1.45 mm flip-chip package that is both space-saving and offers excellent thermal performance. It operates over a wide temperature range from -40°C to 85°C, ensuring reliability across various environments. The TS4621EIJT requires a supply voltage between 2.5 V and 5.5 V, making it compatible with most standard battery technologies used in portable electronics.

Conclusion

STMicroelectronics' TS4621EIJT audio amplifier is a top-tier solution for any application requiring high-quality audio playback without compromising on power efficiency. Its integration of advanced features, such as DirectDrive technology and pop & click suppression, ensures a superior audio experience for end-users.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess