EN
  • EN
  • DE

TS4436AICT

Part No TS4436AICT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SC70-5  /  Shunt Voltage Reference IC Adjustable 0.6V 1.8 VV ±0.5% 20 mA SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr STMicroelectronics
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 1.8 V
Current - Output 20 mA
Tolerance ±0.5%
Temperature Coefficient 150ppm/°C
Current - Cathode 250 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TS4436
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-5172-1,497-TS4436AITR,-497-5172-2,497-TS4436AICT,497-5172-1-ND,497-5172-2-ND,497-5172-2,497-5172-1,497-TS4436AIDKR
Standard Package 3,000
Win Source Part Number 979063-TS4436AICT
Ultra Librarian 3D Model Ultra Librarian TS4436AICT CAD Model

Description

Introducing the TS4436AICT Voltage Reference IC from STMicroelectronics

The TS4436AICT is a precision voltage reference integrated circuit (IC) manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-quality product is designed to offer a stable and precise reference voltage, which is a crucial component in many electronic applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply circuits.

Product Features

  • Output Voltage: The TS4436AICT provides a fixed output voltage of 4.096 V, which is ideal for systems that require a precise 4V reference.
  • High Precision: It boasts an impressive initial accuracy of ±0.1%, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient of 30 ppm/°C, the device offers stable output over a wide temperature range, making it suitable for use in varying environmental conditions.
  • Low Operational Current: The IC operates with a low quiescent current of 400 µA, which is beneficial for power-sensitive designs.
  • Wide Operating Voltage Range: It supports an input voltage range from 4.5 V to 18 V, providing flexibility in different circuit configurations.
  • Package: The TS4436AICT comes in a compact SOT-23-5 package, which is perfect for space-constrained applications.

Applications

The TS4436AICT is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The TS4436AICT voltage reference IC is built to meet high standards, ensuring long-term stability and performance. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making it easier for engineers to integrate this component into their designs.

Overall, the TS4436AICT from STMicroelectronics is an excellent choice for designers looking for a stable, precise, and reliable voltage reference solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5939 $59.3900
240+ $0.4874 $116.9760
370+ $0.4722 $174.7140
510+ $0.4569 $233.0190
655+ $0.4417 $289.3135
880+ $0.3959 $348.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess