Product Overview: LT1460D1 - Precision Micropower Voltage Reference
The LT1460D1 from Linear Technology is a series of low power, precision voltage references that offer high accuracy and stability in a compact package. This device is designed to provide a precise reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications.
Key Features
- Stable and Accurate: The LT1460D1 provides a stable reference voltage with an initial accuracy of ±0.1%. This high level of precision ensures reliable performance in critical applications.
- Low Power Consumption: With a quiescent current of only 5µA, the LT1460D1 is ideal for battery-powered and portable devices, where power efficiency is paramount.
- Wide Operating Temperature Range: The device is specified for operation from -40°C to 85°C, making it suitable for a broad range of environments and conditions.
- Output Voltage Options: The LT1460 is available in several fixed output voltages, allowing designers to choose the optimal voltage for their specific application.
- Low Output Noise: This voltage reference exhibits low noise characteristics, which is critical for high-resolution and low-noise sensitive applications.
- Small Package Size: The LT1460D1 comes in a compact 3-pin SOT-23 package, saving valuable board space in space-constrained applications.
Applications
The LT1460D1 is versatile and can be used in a variety of applications, including:
- Precision data conversion
- Portable instrumentation
- Medical devices
- Industrial controls
- Automotive systems
With its combination of high accuracy, low power consumption, and compact size, the LT1460D1 is an excellent choice for designers looking for a reliable voltage reference source in their precision electronic systems.