EN
  • EN
  • DE

TS419IST

Part No TS419IST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .367W AB 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 367mW x 1 at 16Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Differential Inputs, Short-Circuit Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MiniSO
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number TS419
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712719-TS419IST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS419IST CAD Model

Description

The TS419IST from STMicroelectronics is a high-precision operational amplifier (op-amp) that offers an excellent combination of accuracy, low power consumption, and robust performance. This device is designed to meet the demanding requirements of a wide range of electronic applications, from industrial and automotive systems to consumer electronics and medical devices.

Key Features

  • High Precision: The TS419IST provides outstanding precision with a low input offset voltage, making it ideal for applications that require accurate signal amplification.
  • Low Power Consumption: With its low power design, this op-amp is well-suited for battery-powered devices and energy-sensitive applications, helping to extend battery life and reduce power costs.
  • Rail-to-Rail Input/Output: The device features rail-to-rail input and output capability, which allows for a wider dynamic range and better signal handling, especially in single-supply operations.
  • Stable Performance: The TS419IST is characterized by its stability and reliability over temperature and supply voltage variations, ensuring consistent performance in diverse operating conditions.
  • Extended Temperature Range: This op-amp operates over an extended temperature range, making it suitable for harsh environments and outdoor applications.

Applications

The TS419IST is highly versatile and can be used in various applications, including:

  • Sensor signal conditioning
  • Medical instrumentation
  • Automotive control systems
  • Portable electronic devices
  • Analog filters
  • Data acquisition systems

Technical Specifications

The TS419IST boasts a range of impressive technical specifications:

  • Supply Voltage Range: 2.7V to 5.5V
  • Low Input Offset Voltage
  • Input Bias Current: 1 pA typical
  • Operating Temperature Range: -40°C to 125°C
  • Packaging: Miniature packages available for space-constrained designs

Overall, the TS419IST from STMicroelectronics is a reliable and efficient choice for designers looking to enhance the accuracy and performance of their electronic systems while maintaining low power consumption and high precision.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8218 $63.7630
80+ $1.4948 $119.5840
120+ $1.4481 $173.7720
165+ $1.4015 $231.2475
215+ $1.3547 $291.2605
290+ $1.2146 $352.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess