EN
  • EN
  • DE

TS4061BICT-1.25

Part No TS4061BICT-1.25
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT323-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Shunt Voltage Reference IC Fixed 1.25V V ±0.2% SOT-323-3
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323-3
Family Name TS4061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15526-6, 497-15526-2, -497-15526-1, 497-15526-1, -497-15526-2, 497-15526-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901193-TS4061BICT-1.25
Ultra Librarian 3D Model Ultra Librarian TS4061BICT-1.25 CAD Model

Description

Product Overview: TS4061BICT-1.25

The TS4061BICT-1.25 is a precision voltage reference component manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-quality product is designed to offer a stable reference voltage of 1.25 volts, which is crucial for various electronic applications where precise voltage control is necessary.

Key Features

  • Fixed Output Voltage: The device provides a fixed and precise output voltage of 1.25V, which is essential for accurate analog-to-digital conversions and stable system performance.
  • Low Operational Current: With an operational current as low as 45 µA, the TS4061BICT-1.25 ensures energy-efficient operation, making it suitable for battery-powered devices and power-sensitive applications.
  • High Accuracy: The voltage reference offers high accuracy with minimal deviation, which is critical for precision electronics. This makes it an excellent choice for measurement and control systems.
  • Temperature Stability: The device is characterized by excellent temperature stability, allowing it to maintain consistent performance across a wide range of operating temperatures.
  • Low Dropout Voltage: The TS4061BICT-1.25 operates with a low dropout voltage, which means it can function correctly even when the supply voltage is close to the output voltage.

Applications

The TS4061BICT-1.25 is suitable for a variety of applications, including:

  • Power supply monitoring
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TS4061BICT-1.25 is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring long-term reliability and performance for the end-user.

Ordering Information

The TS4061BICT-1.25 is available in a small TO-92 package, making it easy to integrate into a wide range of electronic circuits. For ordering or to inquire about bulk pricing, contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2687 $50.7480
100+ $1.0410 $104.1000
150+ $1.0084 $151.2600
205+ $0.9759 $200.0595
265+ $0.9434 $250.0010
355+ $0.8458 $300.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,221 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess