EN
  • EN
  • DE

TS4061AICT-1.225

Part No TS4061AICT-1.225
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SOT323  /  Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 15 mA SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr STMicroelectronics
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 35ppm/°C
Noise - 0.1Hz to 10Hz 10µVp-p
Noise - 10Hz to 10kHz 95µVrms
Current - Cathode 12 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number TS4061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-15219-2,497-15219-2-ND,497-TS4061AICT-1.225TR,497-15219-6,497-15219-1-ND,497-TS4061AICT-1.225CT,497-TS4061AICT-1.225DKR,-497-15219-2,-497-15219-1,497-15219-6-ND,497-15219-1
Standard Package 3,000
Win Source Part Number 963985-TS4061AICT-1.225
Ultra Librarian 3D Model Ultra Librarian TS4061AICT-1.225 CAD Model

Description

The TS4061AICT-1.225 is a precision voltage reference from STMicroelectronics, designed to offer a stable and precise reference voltage for various applications. This component is part of the TS4061 series, which is known for its low operational voltage and power-saving features, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Fixed Output Voltage: This device provides a fixed output voltage of 1.225V, which is highly accurate and stable over time, temperature, and variations in input voltage.
  • Low Power Consumption: It is optimized for low power consumption, ensuring minimal drain on power sources, which is critical for extending battery life in portable devices.
  • Wide Operating Range: The TS4061AICT-1.225 operates over a broad range of input voltages and temperatures, making it versatile for various operating conditions.
  • High Precision: With its high precision, this voltage reference maintains a tight output voltage tolerance, ensuring reliable performance for precision applications.
  • Small Package: Available in a small SOT-23 package, it is suitable for space-constrained applications without compromising on performance.

Applications

The TS4061AICT-1.225 is used in a wide array of applications where a stable reference voltage is crucial. This includes but is not limited to:

  • Data converters (ADCs/DACs)
  • Portable electronics
  • Battery chargers
  • Power supplies
  • Energy management systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the TS4061AICT-1.225 is no exception. It is manufactured to meet high industry standards, ensuring dependable performance in critical and demanding applications.

Ordering Information

To order or request samples of the TS4061AICT-1.225, contact STMicroelectronics or an authorized distributor. For detailed product specifications and application support, refer to the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4335 $50.1725
90+ $1.1762 $105.8580
135+ $1.1394 $153.8190
185+ $1.1027 $203.9995
235+ $1.0659 $250.4865
315+ $0.9557 $301.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess