The TS4061BICT-1.225 is a precision voltage reference from STMicroelectronics, a leader in semiconductor solutions. This high-quality component is designed to offer a stable reference voltage of 1.225 volts, which is crucial for various applications where accurate voltage is a necessity. The device is tailored for ease of use in a wide array of electronic circuits, including industrial, automotive, and consumer electronics.
Key Features
- Precision Reference Voltage: The TS4061BICT-1.225 provides a fixed reference voltage of 1.225V with high accuracy and stability.
- Low Temperature Coefficient: It boasts an impressive low temperature coefficient, ensuring minimal deviation in reference voltage over a wide temperature range.
- Low Operational Current: The device operates with a low current, making it suitable for battery-powered and energy-sensitive applications.
- Wide Operating Range: It is designed to function over a broad operating range, accommodating various environmental conditions and system requirements.
- High Output Drive Capability: The TS4061BICT-1.225 can source or sink up to 5mA, providing flexibility for a range of load conditions.
Applications
The precision and reliability of the TS4061BICT-1.225 make it an ideal choice for applications such as:
- Power supply monitoring
- Data conversion systems (ADCs/DACs)
- Battery chargers and management systems
- Portable electronics
- Automotive electronics
- Industrial instrumentation
Technical Specifications
Parameter
Value
Reference Voltage
1.225V
Temperature Coefficient
Typically 50ppm/°C
Operating Current
45μA to 5mA
Operating Temperature Range
-40°C to +85°C
Package
TO-92, SOT-23
With its combination of precision, stability, and versatility, the TS4061BICT-1.225 from STMicroelectronics is a robust solution for maintaining accurate voltage references in a multitude of electronic applications.