Product Overview: TS3V912AIDT
The TS3V912AIDT is a high-performance operational amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This operational amplifier is part of STMicroelectronics' extensive op-amp portfolio, designed to cater to a wide range of applications requiring high-precision signal conditioning.
Key Features
- Low Power Consumption: The TS3V912AIDT is optimized for low-voltage operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
- Wide Supply Voltage Range: It can operate with a supply voltage range from 2.7V to 16V, providing designers with flexibility in various circuit configurations.
- High Gain Bandwidth Product: With a gain bandwidth product of 12 MHz, this op-amp is capable of handling a wide range of frequencies, making it suitable for audio, filtering, and data acquisition systems.
- Low Input Bias Current: The device features a low input bias current, which is critical for precision applications and ensures minimal error in signal processing.
- Stable with Capacitive Loads: The TS3V912AIDT is designed to be stable when driving capacitive loads, which is essential for maintaining signal integrity in various applications.
- Extended Temperature Range: It is operational over an extended temperature range, making it reliable for industrial and automotive applications that require robust performance under varying environmental conditions.
Applications
The versatility of the TS3V912AIDT allows it to be used in a multitude of applications. Some of the typical applications include:
- Signal Conditioning
- Active Filtering
- Audio Processing
- Data Acquisition Systems
- Sensor Interfaces
- Portable and Battery-Powered Instruments
Package and Quality
The TS3V912AIDT comes in a convenient SO-8 package, which is compact and suitable for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and this op-amp is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency for the end-user.
In summary, the TS3V912AIDT from STMicroelectronics is a powerful and versatile operational amplifier that offers a blend of low power consumption, wide supply voltage range, and high-frequency performance, making it an excellent choice for a broad spectrum of applications.