EN
  • EN
  • DE

TS3702MDT

Part No TS3702MDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Micropower dual CMOS voltage comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274274-TS3702MDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3702MDT CAD Model

Description

Introducing the TS3702MDT Comparator from STMicroelectronics

The TS3702MDT is a cutting-edge comparator manufactured by STMicroelectronics, designed to deliver precision and reliability for a wide range of applications. This device is part of ST's Micropower family, which is renowned for its low power consumption and high performance. The TS3702MDT is particularly suitable for battery-powered devices and energy-sensitive applications where efficiency is paramount.

Key Features

  • Low Power Consumption: The TS3702MDT boasts an ultra-low power design, making it ideal for portable and battery-operated devices where power efficiency is crucial.
  • Dual Comparators: This device includes two independent comparators, offering flexibility and enabling multiple comparator functions within a single package.
  • Wide Supply Voltage Range: The TS3702MDT operates over a wide supply voltage range from 2.7V to 16V, accommodating a variety of power supplies and ensuring compatibility with both digital and analog circuits.
  • Input Common Mode Range: It features an input common mode range that includes ground, which enhances its versatility in single-supply operations.
  • Fast Response Time: With a typical response time of just a few microseconds, the TS3702MDT is capable of high-speed operation, suitable for time-critical signal processing tasks.
  • Low Input Bias Current: Minimizing input bias current reduces error and improves the accuracy of the comparator, making it reliable for precision applications.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and simplifies the design of output stages in circuits.

Applications

The TS3702MDT comparator is remarkably versatile and can be used in a variety of applications such as:

  • Battery chargers
  • Power supply control
  • Voltage level detection
  • Window comparators
  • Motor control circuits
  • Threshold detectors and system monitoring

With its robust design and comprehensive features, the TS3702MDT from STMicroelectronics is a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems. Its small package size also makes it an excellent option for space-constrained applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess