EN
  • EN
  • DE

TS3702IDT

Part No TS3702IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP MICROPWR DUAL V 8 SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 25μA
CMRR, PSRR (Typ) 82dB CMRR
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035044-TS3702IDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3702IDT CAD Model

Description

STMicroelectronics TS3702IDT MicroPower Comparator

The TS3702IDT from STMicroelectronics is a micropower dual voltage comparator that offers a perfect blend of power efficiency and precision. This device is designed to operate from a single power supply over a wide range of voltages, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Ultra-Low Power Consumption: The TS3702IDT is optimized for low-power operations, drawing a quiescent current of just a few microamperes. This feature is critical for extending battery life in portable applications.
  • Dual Comparator: It integrates two independent voltage comparators, providing flexibility in various design scenarios, such as window comparators or time-delay circuits.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.7V to 16V, accommodating a variety of power sources and ensuring compatibility with both digital and analog circuits.
  • Input Common-Mode Range Includes Ground: The comparator can handle input signals that include the ground potential, which is a significant advantage in single-supply operations.
  • Low Input Bias Current: The TS3702IDT boasts a low input bias current, which reduces errors in high-impedance sensing applications and improves overall accuracy.
  • Fast Response Time: Despite its low power consumption, the comparator provides a fast response time, ensuring timely signal processing and control.
  • Robust Design: The device is designed to tolerate ESD strikes, making it robust against electrostatic discharges typically encountered in industrial environments.

Applications

The TS3702IDT is suitable for a wide array of applications, including:

  • Battery chargers and monitors
  • Portable electronic devices
  • Energy management systems
  • Window comparators
  • Signal conditioning circuits
  • Threshold detectors/sensors

With its combination of low power consumption, dual comparator functionality, and a wide operating voltage range, the TS3702IDT from STMicroelectronics is a versatile and efficient solution for designers seeking to optimize their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4141 $51.7625
295+ $0.3398 $100.2410
460+ $0.3292 $151.4320
630+ $0.3185 $200.6550
815+ $0.3079 $250.9385
1,090+ $0.2761 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess