EN
  • EN
  • DE

STEVAL-MKI092V2

Part No STEVAL-MKI092V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS, nano
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±6g, 12g, 24g
Interface I2C, SPI
Sensitivity 12mg/digit, 6mg/digit, 3mg/digit
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS331HH
Base Product Number STEVAL
Other Names 497-17029
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283677-STEVAL-MKI092V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI092V2 CAD Model

Description

STEVAL-MKI092V2 - Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI092V2 is a comprehensive evaluation platform presented by STMicroelectronics, designed to facilitate the testing and development of various MEMS (Micro-Electro-Mechanical Systems) sensors including motion and environmental sensors. This board is an integral tool for designers and engineers to accelerate the development of sensor-based applications.

Key Features:

  • Integrated Sensors: The board includes a range of STMicroelectronics sensors, such as accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurements.
  • Flexible Power Supply: It supports a wide range of power supply voltages, making it versatile for use in various application conditions.
  • Diverse Connectivity: Offers connectivity through I2C, SPI, and USART interfaces, allowing for easy integration with most microcontroller platforms.
  • Embedded Software: Comes with a software suite that includes drivers and libraries, simplifying the process of interfacing with the sensors and interpreting their outputs.
  • Compatible with Unico GUI: The board can be used with ST's Unico GUI, which provides a user-friendly graphical interface for sensor data visualization and analysis.

Applications:

The STEVAL-MKI092V2 is ideal for a wide array of applications, including but not limited to:

  • Wearable devices
  • Smartphones and tablets
  • Game and virtual reality controllers
  • Industrial monitoring and control
  • Environmental sensing and data logging

Design Support:

STMicroelectronics provides extensive design support for the STEVAL-MKI092V2, including detailed technical documentation, reference designs, and direct support from their engineering teams. This ensures that developers can maximize the capabilities of the evaluation board and the integrated sensors for their specific application needs.

Whether you are developing cutting-edge consumer electronics or sophisticated industrial systems, the STEVAL-MKI092V2 evaluation board is a versatile and powerful tool that can help streamline your design process and bring your products to market faster.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess