EN
  • EN
  • DE

LTM4620V

Part No LTM4620V
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828709-LTM4620V
Ultra Librarian 3D Model Ultra Librarian LTM4620V CAD Model

Description

The LTM4620V from Linear Technology stands as a testament to the company's commitment to innovation and quality in power management solutions. This high-efficiency, dual 13A or single 26A, step-down µModule (micromodule) regulator is designed for use in a wide range of applications, including telecommunications, datacom infrastructure, and industrial systems.

Key Features

  • High Efficiency: The LTM4620V utilizes advanced design techniques and high-performance components to achieve excellent power efficiency, which is critical for reducing system heat and improving overall performance.
  • Dual 13A or Single 26A Output: This regulator can be used in a dual output configuration, delivering up to 13A per channel, or in a single output mode with up to 26A, offering flexibility for various design requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 16V, the LTM4620V is versatile and can accommodate a variety of supply voltages, making it suitable for diverse applications.
  • Output Voltage Range: The output voltage is adjustable from 0.6V to 2.5V, providing the precision required for powering sensitive electronic components.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during sudden changes in load, which is crucial for maintaining the integrity of the power supply in dynamic systems.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system against damage due to excessive currents.
  • Robust Thermal Performance: The LTM4620V's high thermal performance allows for operation in environments with elevated temperatures, and its enhanced design minimizes the need for additional cooling solutions.

Applications

The versatility of the LTM4620V makes it an ideal choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Datacom systems
  • Industrial equipment
  • Advanced computing systems

With its compact design, the LTM4620V is particularly well-suited for systems where space is at a premium, providing a power-dense solution without compromising on performance or reliability.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0628 $94.1256
3+ $38.6151 $115.8453
5+ $37.4093 $187.0465
7+ $36.2023 $253.4161
9+ $34.9953 $314.9577
12+ $31.3756 $376.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess