EN
  • EN
  • DE

TS339ID

Part No TS339ID
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Micropower Quad CMOS Voltage Comparators | IC COMPARATOR QUAD 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 4
Output Type CMOS, Open-Drain
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 25μA
CMRR, PSRR 75dB CMRR
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Family Part Number TS339
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274262-TS339ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS339ID CAD Model

Description

The TS339ID is a high-precision quad comparator manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile component is designed for applications requiring multiple voltage comparisons and is ideal for use in industrial, automotive, and consumer electronics due to its robust performance and reliability.

Key Features

  • Low Power Consumption: The TS339ID offers a low-power operation that makes it suitable for battery-powered devices, ensuring an efficient performance without compromising on power.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 2V to 36V or ±1V to ±18V in dual supplies, accommodating various circuit designs and applications.
  • High Input Impedance: With a high input impedance, the TS339ID minimizes the loading effect on the input source, thereby preserving signal integrity.
  • Low Input Offset Voltage: The device features a low input offset voltage, which enhances its accuracy in voltage comparison operations.
  • Fast Response Time: The TS339ID is designed for a fast response time, essential for applications that require quick decision-making capabilities.
  • Output Compatibility: Its outputs are compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration with a wide range of digital circuits.

Potential Applications

The TS339ID is an incredibly versatile component that can be used in numerous applications. Some of the typical applications include:

  • Limit comparators
  • Voltage monitors
  • Window comparators
  • Timer circuits
  • Multivibrators
  • Level shifters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable components. The TS339ID is no exception; it undergoes rigorous testing and quality control processes to ensure it meets the industry standards and customer expectations. Whether you are designing a simple consumer gadget or a complex automotive system, the TS339ID provides the performance and reliability you need.

Conclusion

The TS339ID from STMicroelectronics is a practical solution for designers looking for a reliable and efficient quad comparator. With its low power consumption, wide voltage range, and compatibility with various logic systems, it stands out as a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess