EN
  • EN
  • DE

TS27L2ACPT

Part No TS27L2ACPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CMOS Amplifier 2 Circuit - 8-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name TS27L2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937579-TS27L2ACPT
Ultra Librarian 3D Model Ultra Librarian TS27L2ACPT CAD Model

Description

STMicroelectronics TS27L2ACPT Precision Op-Amp

The TS27L2ACPT from STMicroelectronics is a high-precision operational amplifier that delivers exceptional accuracy and stability over time and temperature variations. Designed for a wide range of applications, this op-amp is particularly well-suited for high-end industrial, automotive, and consumer applications where precision is paramount.

Key Features:

  • Low Power Consumption: The TS27L2ACPT is designed to operate with a very low power consumption, making it ideal for battery-powered devices and applications that require energy efficiency.
  • High Input Impedance: With its high input impedance, this operational amplifier minimizes loading on the input signal, ensuring accurate readings and signal integrity.
  • Low Offset Voltage: The device boasts a low offset voltage, which reduces the error in signal amplification and provides a more accurate output.
  • Wide Supply Voltage Range: It can operate from a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The TS27L2ACPT is stable when driving capacitive loads, which is critical in applications where the amplifier is connected to long cables or high-capacitance filters.

Applications:

The operational amplifier is versatile and can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Precision voltage followers
  • Active filters
  • Data acquisition systems
  • Analog-to-digital converters

Product Specifications:

The TS27L2ACPT comes in a TSSOP-8 package and is characterized for operation from -40°C to +125°C. Its precision specifications make it an excellent choice for applications requiring high accuracy under varying conditions. With its combination of low power, high precision, and stability, the TS27L2ACPT is an ideal solution for designers looking to enhance the performance of their circuits without compromising on power efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess