Product Overview: TS271CN from STMicroelectronics
The TS271CN is a high-performance, single operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This op-amp is well-suited for a variety of applications that require precision and efficiency, including industrial controls, automotive systems, and consumer electronics.
Key Features
- Low Power Consumption: The TS271CN is optimized for low-power applications, ensuring minimal energy usage while maintaining high performance.
- Wide Power Supply Range: It can operate with a power supply range from 3V to 30V, making it versatile for various circuit designs.
- Input Offset Voltage: Features a low input offset voltage which enhances the accuracy of the amplifier in precision applications.
- Large Output Voltage Swing: The op-amp offers a large output voltage swing close to the power supply rails, maximizing the dynamic range.
- High Gain Bandwidth: With a high gain bandwidth product, the TS271CN is capable of working effectively at higher frequencies.
- Stable Phase Margin: It provides a stable phase margin, making it reliable for feedback control systems.
Applications
- Automotive industry for sensor signal conditioning
- Consumer electronics such as audio devices
- Industrial controls and instrumentation
- Analog filters and voltage followers
- Battery-powered devices due to low power consumption
Package and Quality
The TS271CN comes in a standard DIP-8 (Dual In-line Package) which is easy to handle and integrate into various circuit boards. STMicroelectronics is committed to delivering high-quality products, and the TS271CN is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in the field.
Whether you're designing a simple analog circuit or a complex system requiring a dependable op-amp, the TS271CN from STMicroelectronics is an excellent choice that combines performance, versatility, and reliability.