EN
  • EN
  • DE
  • IT

TS1852IDT

Part No TS1852IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 630KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.25 V/μs
Gain Bandwidth Product (GBP) 630kHz
Current - Input Bias 16nA
Voltage - Input Offset 1mV
Operating Supply Current 162μA
Channel Output Current 48mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 034999-TS1852IDT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1852IDT CAD Model

Description

The TS1852IDT is a remarkable piece of technology from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is a low-power, quad operational amplifier (op-amp) that is part of the ST's TSV series, designed to operate with a single or dual power supply. A versatile component, the TS1852IDT is particularly suitable for battery-powered applications due to its low power consumption.

Key Features

  • Low Power Consumption: The TS1852IDT is optimized for low-voltage operations, making it an excellent choice for energy-efficient designs. It has a typical supply current of just 29 μA per amplifier at 5V, which helps to extend the battery life of portable devices.
  • Wide Supply Voltage Range: This op-amp can operate over a wide range of supply voltages from 2.7V to 16V (±1.35V to ±8V in dual supply mode), providing designers with the flexibility to use it in various applications.
  • Rail-to-Rail Input and Output: With its rail-to-rail input and output capability, the TS1852IDT can handle signals that reach the power supply rails, maximizing the dynamic range in applications such as sensor signal conditioning and audio processing.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments where temperature extremes are common.
  • Stability and Performance: The TS1852IDT provides excellent stability and performance with a gain bandwidth product of 1.1 MHz and a slew rate of 0.6 V/µs, ensuring reliable operation in feedback control systems and audio amplifiers.

Applications

The TS1852IDT is engineered to meet the requirements of a wide array of applications. It is commonly used in sensor interfaces, battery-powered devices, portable audio devices, and active filtering. Additionally, its robust design makes it an ideal choice for automotive applications, industrial equipment, and control systems.

Package Information

The device comes in a small outline package (SO-14) that is RoHS compliant and designed for surface mount technology (SMT), facilitating its integration into a variety of electronic circuits.

With its combination of low power consumption, wide voltage range, and rail-to-rail input/output, the TS1852IDT from STMicroelectronics is an excellent choice for designers looking to create compact, efficient, and high-performing electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6279 $50.2320
195+ $0.5152 $100.4640
305+ $0.4991 $152.2255
415+ $0.4830 $200.4450
540+ $0.4669 $252.1260
720+ $0.4186 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,915 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess