EN
  • EN
  • DE

TN1605H-6T

Part No TN1605H-6T
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 6 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 16 A
Current - Hold (Ih) (Max) 20 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 153A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number TN1605
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376688-TN1605H-6T
Ultra Librarian 3D Model Ultra Librarian TN1605H-6T CAD Model

Description

Product Overview: TN1605H-6T SCR from STMicroelectronics

The TN1605H-6T is a high-temperature Silicon Controlled Rectifier (SCR) manufactured by STMicroelectronics, a global leader in semiconductor solutions. Designed to operate reliably in extreme temperature environments, this SCR is a perfect choice for applications requiring robust thermal performance and high current handling capabilities.

Key Features

  • High Junction Temperature: This SCR can handle junction temperatures up to 150°C, making it suitable for high-temperature applications.
  • Current Handling: With an on-state RMS current of 16 A, the TN1605H-6T can manage significant power levels, making it ideal for industrial power equipment.
  • Repetitive Peak Off-state Voltage (VDRM/VRRM): It has a maximum repetitive peak off-state voltage of 600 V, ensuring the device can withstand high voltage without transitioning to the on-state inadvertently.
  • Gate Trigger Current (IGT): The SCR has a low gate trigger current, typically around 15 mA, which allows for easy triggering of the device with minimal power.

Applications

The TN1605H-6T is engineered for use in a wide range of applications including:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Voltage regulation circuits
  • Industrial power tools

Package and Quality

This SCR is packaged in a D²PAK, which is a surface-mount package known for its compact size and high thermal efficiency. The TN1605H-6T meets stringent quality standards, ensuring reliability and performance consistency. It is RoHS compliant and conforms to STMicroelectronics' commitment to environmentally friendly manufacturing.

Conclusion

The TN1605H-6T SCR from STMicroelectronics is a high-performance device that provides a reliable solution for high-temperature and high-power applications. Its robust features and versatile applications make it a valuable component for designers looking to enhance system reliability and efficiency in challenging environments.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7298 $51.0860
170+ $0.5988 $101.7960
260+ $0.5801 $150.8260
360+ $0.5614 $202.1040
465+ $0.5427 $252.3555
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 349 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess