EN
  • EN
  • DE

TN1215-600B

Part No TN1215-600B
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 12A 15MA 600V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 40mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 115A, 110A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 038588-TN1215-600B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN1215-600B CAD Model

Description

The TN1215-600B is a robust and versatile SCR (Silicon-Controlled Rectifier) manufactured by STMicroelectronics, a global semiconductor leader. This high-performance device is designed to manage a wide range of applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. The TN1215-600B is particularly well-suited for applications in the motor control, industrial lighting, and overvoltage crowbar protection sectors.

Key Features

  • Voltage Capacity: The TN1215-600B boasts a repetitive peak off-state voltage (V<sub>DRM/V<sub>RRM) of 600V, making it suitable for circuits with high peak reverse voltage requirements.
  • Current Handling: With an on-state RMS current of 12A, this SCR can handle significant power, suitable for controlling larger loads.
  • Gate Trigger Current: The device has a specified gate trigger current (I<sub>GT) of less than 15mA, ensuring that it can be easily triggered into conduction with minimal control current.
  • Surge Current Capability: It can withstand a non-repetitive surge peak on-state current (I<sub>TSM) up to 120A, providing robust performance during short-term overload conditions.
  • Thermal Resistance: The TN1215-600B has a low thermal resistance junction to ambient, ensuring efficient heat dissipation during operation.

Applications

The SCR's high blocking voltage and surge current capabilities make it an ideal choice for various applications, including:

  • Motor control circuits
  • Industrial lighting systems
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The TN1215-600B SCR is no exception, as it is encapsulated in a robust package designed to ensure long-term reliability. The device meets the stringent standards set by the industry, ensuring that it performs consistently under various environmental conditions.

Conclusion

The TN1215-600B from STMicroelectronics is a powerful SCR that offers high voltage and current handling capabilities, making it a reliable choice for designers and engineers looking to implement efficient control in power electronics circuits. Its robustness and versatility make it an essential component in a wide range of industrial applications.

You May Also Be Interested in

Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,369 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess