EN
  • EN
  • DE

TL1431ID

Part No TL1431ID
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description PROGRAMMABLE VOLTAGE REFERENCE | IC VREF SHUNT ADJ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 100ppm/°C
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TL1431
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1268050-TL1431ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1431ID CAD Model

Description

STMicroelectronics TL1431ID Precision Programmable Reference

The TL1431ID from STMicroelectronics is a precision programmable voltage reference with impressive versatility and performance specifications designed for use in a wide array of applications. This device is a pivotal component for ensuring stable and reliable operation in systems requiring precise voltage regulation and reference.

Key Features:

  • Adjustable Output Voltage: The TL1431ID offers an output voltage range from 2.5V to 36V, which can be set with external resistors. This feature allows for flexibility in various applications, accommodating different voltage requirements with ease.
  • Low Dynamic Impedance: With a dynamic output impedance of 0.2Ω, the device ensures stable voltage supply even under varying load conditions, which is critical for maintaining system performance.
  • High Precision: The reference voltage tolerance is impressive, with a typical value of 0.4% at 25°C, ensuring high accuracy in the voltage provided to the system.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for challenging environmental conditions.
  • Low Power Consumption: It features a typical quiescent current of 1 mA, which is beneficial for power-sensitive applications.

Applications:

The TL1431ID is ideal for various applications, including:

  • Power supply control
  • Battery chargers
  • Switching power supplies
  • Data acquisition systems
  • Analog-to-digital converters
  • System calibration and trimming

Package and Quality:

The device comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology and is widely used in electronic circuits for its compact footprint. STMicroelectronics ensures that the TL1431ID meets rigorous quality standards, providing reliable and consistent performance for critical applications.

Overall, the TL1431ID from STMicroelectronics is a robust and reliable solution for systems that require a precise and programmable voltage reference. Its combination of adjustability, low impedance, and high precision makes it an essential component for designers looking to enhance the stability and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2127 $51.0480
575+ $0.1746 $100.3950
890+ $0.1691 $150.4990
1,225+ $0.1637 $200.5325
1,585+ $0.1582 $250.7470
2,120+ $0.1418 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,745 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess