Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr STMicroelectronics
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.25%
Temperature Coefficient 90ppm/°C
Current - Cathode 600 µA
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TL1431
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16123-6,-497-16123-2,-497-16123-1,-497-16123-6,497-16123-1,497-16123-2
Standard Package 3,000
Win Source Part Number 1127165-TL1431ACL5T
Ultra Librarian 3D Model Ultra Librarian TL1431ACL5T CAD Model

Description

STMicroelectronics TL1431ACL5T Precision Programmable Reference

The TL1431ACL5T is a versatile and precise programmable voltage reference from STMicroelectronics. Engineered to deliver high performance, this adjustable shunt voltage reference offers a broad voltage range and low dynamic impedance, making it a suitable choice for a myriad of applications that demand a stable reference voltage.

Key Features

  • Voltage Range: The device is capable of providing an output voltage range from 2.5V to 36V, which can be set with external resistors. This wide range ensures flexibility for various design requirements.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C and initial accuracy of 0.5%, the TL1431ACL5T ensures precise voltage regulation for critical applications.
  • Low Dynamic Impedance: A low dynamic output impedance of 0.2Ω, combined with a typical output current of 100mA, provides stable voltage supply under varying load conditions.
  • Extended Temperature Range: It operates over an industrial temperature range from -40°C to +105°C, making it suitable for harsh environments.
  • Package: The TL1431ACL5T comes in a TO-92 package, which is a small, through-hole mounting package, ideal for designs where space is at a premium.

Applications

The versatility of the TL1431ACL5T allows it to be used in a wide range of applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Motor drives
  • Automotive systems
  • Data acquisition systems
  • Analog-to-digital converters

Conclusion

With its high precision, flexibility, and reliability, the TL1431ACL5T from STMicroelectronics stands out as an excellent choice for designers looking to implement a programmable voltage reference in their circuits. Its wide voltage range, low dynamic impedance, and robustness in various environmental conditions make it a go-to component for a diverse array of electronic applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431CSK-2ADJ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.1100
ECAD model for SC431LC5SK-1
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.0918
ECAD model for SC431LC5SK-1TR
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5684
ECAD model for NJM431SU-TE1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention