EN
  • EN
  • DE

TL084BIN

Part No TL084BIN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 4 Circuit - 14-DIP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-DIP
Family Name TL084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899738-TL084BIN
Ultra Librarian 3D Model Ultra Librarian TL084BIN CAD Model

Description

STMicroelectronics TL084BIN General Purpose JFET Quad Operational Amplifier

The TL084BIN is a high-performance JFET input operational amplifier from STMicroelectronics that combines low input bias and offset currents with a high slew rate and wide bandwidth. This integrated circuit is designed for a wide range of analog applications, including amplifiers, filters, and other signal processing tasks.

Key Features

  • Wide Common-Mode (up to VCC+) and Differential Voltage Range
  • Low Input Bias and Offset Currents
  • Output Short-Circuit Protection
  • High Input Impedance JFET Input Stage
  • Internal Frequency Compensation
  • Latch-Up Free Operation
  • High Slew Rate: 16 V/µs typically
  • Low Power Consumption: Suitable for battery-powered devices

Performance Advantages

The TL084BIN is an excellent choice for applications requiring low noise, high input impedance, and fast settling time. Its JFET input stage ensures this operational amplifier has a large input voltage range without the need for offset null capability. The low harmonic distortion and low noise make it ideal for high-fidelity and audio pre-amplifier applications.

Applications

With its versatile performance characteristics, the TL084BIN can be used in a variety of electronic circuits. Some common applications include:

  • Summing amplifiers
  • Voltage followers
  • Integrators or differentiators
  • Active filters
  • Function generators
  • Analog-to-digital converters
  • Audio pre-amplification

Package and Quality

The TL084BIN comes in a standard DIP-14 (Dual In-line Package) that is easy to handle and integrate into various types of circuit boards. STMicroelectronics ensures high-quality production and reliability of the TL084BIN, making it a trusted choice for both professional and hobbyist electronics projects.

With its combination of features, the TL084BIN operational amplifier is a versatile component that enhances the performance of a wide range of electronic devices. Its ability to operate across a broad spectrum of temperatures and voltages makes it adaptable to challenging environments and diverse applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess