EN
  • EN
  • DE

TL074I

Part No TL074I
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW NOISE J-FET QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267958-TL074I
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Audio, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TL074I CAD Model

Description

STMicroelectronics TL074I Low-Noise JFET Quad Operational Amplifier

The TL074I from STMicroelectronics is a high-performance, low-noise JFET-input operational amplifier that combines the best features of both bipolar and CMOS technologies to offer a unique blend of speed, precision, and low power consumption. This quad operational amplifier is particularly well-suited for high-fidelity and audio pre-amplifier applications.

Key Features

  • Low Power Consumption: The TL074I is designed to offer optimal performance with minimal power draw, making it ideal for battery-powered devices and energy-efficient applications.
  • Low Input Bias and Offset Currents: The device exhibits low input bias and offset currents, which contributes to accurate signal amplification without significant deviation or drift.
  • Low Noise: With its JFET input stage, the TL074I offers a low noise floor, ensuring that the signal integrity is preserved, particularly important in audio and instrumentation applications.
  • High Input Impedance: The high input impedance minimizes loading on the previous stage, which can be crucial in maintaining signal quality in complex circuits.
  • Output Short-Circuit Protection: The TL074I includes an output short-circuit protection mechanism, which enhances the durability and reliability of the device in the event of a fault condition.
  • Internal Frequency Compensation: This feature ensures stability of the amplifier without the need for any external components, simplifying the design and reducing the bill of materials.
  • Wide Common-Mode and Differential Voltage Ranges: The device can handle a wide range of voltages, making it versatile for various applications and simplifying power supply design.
  • Latch-Up-Free Operation: The TL074I is designed to be immune to latch-up, which can be a critical feature in ensuring the stable operation of electronic equipment.

Applications

With its combination of low noise and high input impedance, the TL074I is well-suited for a variety of applications, including:

  • High-Fidelity Audio Pre-Amplifiers
  • Signal Conditioning
  • Active Filters
  • Mixers
  • Professional Audio Equipment
  • Instrumentation Amplifiers
  • Analog-to-Digital Converters

The TL074I is available in a variety of packages, including DIP (Dual In-line Package) and SO (Small Outline) packages, making it adaptable for both through-hole and surface-mount technology (SMT) designs. This versatility, combined with the amplifier's robust feature set, makes it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1908 $59.5400
120+ $0.9771 $117.2520
185+ $0.9459 $174.9915
255+ $0.9159 $233.5545
330+ $0.8859 $292.3470
440+ $0.7935 $349.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess