EN
  • EN
  • DE

TJM4558CDT$UGF

Part No TJM4558CDT$UGF
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 217115-TJM4558CDT$UGF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJM4558CDT$UGF CAD Model

Description

STMicroelectronics TJM4558CDT$UGF - High-Performance Operational Amplifier

The TJM4558CDT$UGF from STMicroelectronics is a cutting-edge operational amplifier that delivers high performance and reliability for a wide range of applications. This op-amp is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for audio processing, active filters, and general-purpose amplification tasks.

Key Features:

  • Wide Gain Bandwidth: The TJM4558CDT$UGF boasts a large gain bandwidth product, enabling it to handle a wide range of frequencies with ease. This makes it suitable for high-fidelity audio applications and other signal processing tasks that require a broad frequency response.
  • Low Noise: Engineered to produce a minimal amount of intrinsic noise, this operational amplifier ensures a clean and precise signal amplification, which is vital for high-quality audio and instrumentation applications.
  • High Output Drive Capability: With its robust output drive, the TJM4558CDT$UGF can deliver signals to a variety of loads without compromising signal integrity, making it highly versatile for different circuit designs.
  • Dual Operational Amplifier: The device integrates two independent op-amps in a single package, providing design flexibility and saving space on the PCB.
  • Low Distortion: It is designed to have low harmonic distortion, which is particularly important in audio applications where maintaining the purity of the original signal is crucial.
  • Stable Operation: The TJM4558CDT$UGF is characterized by its stable operation, even with high capacitive loads. This stability is essential for consistent performance in a variety of conditions and circuit configurations.

Applications:

The STMicroelectronics TJM4558CDT$UGF operational amplifier is versatile and can be used in multiple applications, including:

  • High-quality audio amplification
  • Active filtering
  • Voltage followers
  • Integrator or differentiator circuits
  • Signal conditioning
  • Analog-to-digital converter drivers

In conclusion, the TJM4558CDT$UGF from STMicroelectronics represents a remarkable blend of performance, efficiency, and versatility, making it a top choice for engineers and designers looking for a reliable operational amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess