EN
  • EN
  • DE

TDA7577LVPDTR

Part No TDA7577LVPDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 45W POWERSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class AB PowerSO-36
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package PowerSO-36 Exposed Top Pad
Case / Package PowerSO-36
Family Name TDA7577
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936319-TDA7577LVPDTR
Ultra Librarian 3D Model Ultra Librarian TDA7577LVPDTR CAD Model

Description

STMicroelectronics TDA7577LVPDTR Integrated Circuit

The TDA7577LVPDTR is a cutting-edge automotive-grade integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of automotive audio applications, providing robust and reliable operation for a superior listening experience.

Key Features:

  • Flexiwatt27 Package: The IC comes in a Flexiwatt27 package, which is known for its thermal efficiency and compact footprint, making it ideal for space-constrained automotive environments.
  • High Output Power: With its ability to deliver high output power, the TDA7577LVPDTR ensures clear and powerful audio amplification, which is essential for modern car audio systems.
  • Advanced Diagnostics: The integrated circuit includes sophisticated diagnostic features that provide real-time monitoring of system performance, ensuring early detection of potential issues.
  • Multiple Output Configurations: It supports various output configurations, giving designers the flexibility to use it in different audio system designs.
  • Low Distortion: The low distortion output of the TDA7577LVPDTR ensures high-fidelity audio reproduction, which is crucial for an enjoyable in-car audio experience.

Applications:

Primarily used in the automotive industry, the TDA7577LVPDTR is suitable for a range of applications including:

  • Car radio amplifiers
  • Audio systems for infotainment
  • Navigation and telematics systems with audio feedback

Quality and Reliability:

STMicroelectronics ensures that the TDA7577LVPDTR meets the highest quality and reliability standards. The device is manufactured to withstand the challenging conditions of the automotive environment, including temperature fluctuations, vibrations, and electrical disturbances. This commitment to quality guarantees that the TDA7577LVPDTR will deliver consistent performance throughout its operational lifespan.

Technical Support and Resources:

STMicroelectronics provides comprehensive technical support for the TDA7577LVPDTR, including detailed datasheets, application notes, and design resources. Customers can access these materials to facilitate the integration of the IC into their designs and to maximize its capabilities.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess