EN
  • EN
  • DE

TDA7540B

Part No TDA7540B
Manufacturer STMicroelectronics
Catalog RF Receivers
Description AM/FM Car Radio Tuner IC with Stereo Decoder and Intelligent Selectivity System (ISS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer STMicroelectronics
Win Source Part Number 216031-TDA7540B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7540B CAD Model

Description

The TDA7540B, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a highly sophisticated AM/FM car radio tuner chip that integrates a multitude of features to deliver superior radio reception and audio performance in automotive infotainment systems.

Key Features

  • High-Performance Tuner: The TDA7540B is designed to provide exceptional sensitivity and selectivity for both AM and FM bands, ensuring clear and consistent audio quality even in areas with weak signal reception.
  • Digital Signal Processing: Equipped with advanced digital signal processing (DSP) capabilities, this tuner offers noise reduction, improved stereo separation, and dynamic adaptation to changing reception conditions.
  • Integrated RDS/RBDS Decoder: It includes an integrated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) decoder, enabling it to process additional information transmitted by radio stations, such as traffic updates, station identification, and song titles.
  • Multiple Audio Outputs: The TDA7540B features multiple audio outputs that allow for flexibility in system design, catering to various audio system architectures within vehicles.
  • I2C Bus Control: The device can be easily controlled via an I2C bus interface, facilitating communication with microcontrollers and allowing for seamless integration into modern car radio systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA7540B maintains low power consumption, which is critical for automotive applications where power management is essential.

Applications

The TDA7540B is ideally suited for a wide range of automotive applications, including standard car radios, high-end infotainment systems, and navigation units that require reliable AM/FM reception. Its robustness and feature set make it a top choice for manufacturers looking to enhance the audio and user experience in their automotive products.

Conclusion

With its combination of advanced features, the TDA7540B from STMicroelectronics represents a state-of-the-art solution for automotive radio tuner applications. Its ability to deliver high-quality audio, even in challenging reception environments, along with its ease of integration, makes it an invaluable component for the next generation of car audio systems.

You May Also Be Interested in

Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,271 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess