EN
  • EN
  • DE

TDA7498TR

Part No TDA7498TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D BTL 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 100W x 2 @ 6 Ohm
Supply Voltage - Operating 14 V to 39 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package PowerSSO-36 EPU
Dimension 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 083508-TDA7498TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA7498TR CAD Model

Description

STMicroelectronics TDA7498TR Class-D Audio Amplifier

The TDA7498TR from STMicroelectronics is a cutting-edge, high-performance Class-D audio amplifier that is designed to deliver a remarkable audio experience. This powerful integrated circuit is part of STMicroelectronics' audio amplifier portfolio, which is renowned for its high efficiency, superior sound quality, and reliability. The TDA7498TR is particularly suitable for home audio systems, active speakers, and high-fidelity audio applications.

Key Features

  • High Output Power: Capable of delivering up to 100W + 100W output power at 6 ohms with outstanding sound quality, making it ideal for a wide range of audio applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 12V to 36V, providing flexibility in various system designs.
  • High Efficiency: With its advanced Class-D architecture, the TDA7498TR offers greater than 90% efficiency, ensuring minimal heat dissipation and reducing the need for heat sinks.
  • Low THD+N: It has a low Total Harmonic Distortion plus Noise (THD+N) feature, which ensures clean and pure sound reproduction.
  • Differential Inputs: The amplifier supports differential inputs, which helps in reducing common-mode noise and improving sound quality.
  • Flexible Mode Selection: Users can choose between Stereo, Mono, and Mute modes, offering versatility for different audio setups.
  • Thermal Protection: The TDA7498TR is equipped with thermal overload protection that prevents damage from overheating, ensuring long-term reliability.
  • Compact Design: Housed in a compact PowerSSO-36 package, the TDA7498TR saves space on the PCB, making it ideal for space-constrained applications.

Applications

The TDA7498TR is well-suited for a variety of applications where high-quality audio amplification is required. It is commonly used in:

  • Home theater systems and soundbars
  • Active loudspeakers
  • Mini and micro audio systems
  • TVs and monitors with built-in speakers

The TDA7498TR is a testament to STMicroelectronics' commitment to providing innovative audio solutions that enhance the listening experience for users around the globe.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9862 $55.8896
18+ $5.7323 $103.1814
28+ $5.5532 $155.4896
38+ $5.3740 $204.2120
49+ $5.1949 $254.5501
65+ $4.6575 $302.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess