EN
  • EN
  • DE

TDA7478

Part No TDA7478
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SINGLE CHIP RDS DEMODULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266218-TDA7478
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7478 CAD Model

Description

The TDA7478 by STMicroelectronics is a state-of-the-art integrated circuit designed specifically for the modern automotive radio market. This advanced tuner IC is engineered to provide high-quality AM/FM reception, ensuring clear and consistent audio performance for in-car entertainment systems. With its robust design and cutting-edge technology, the TDA7478 is an ideal solution for automotive manufacturers and aftermarket car radio producers seeking to enhance the user experience with superior radio tuning capabilities.

Key Features

  • High Integration: The TDA7478 integrates several functions typically required for car radio applications, reducing external component count and simplifying the overall design.
  • AM/FM Reception: It supports both AM and FM bands, providing versatility and comprehensive coverage for different broadcasting standards worldwide.
  • Low Noise Figure: The device features a low noise figure, which translates into clearer audio quality and improved signal-to-noise ratio.
  • Automatic Gain Control (AGC): With AGC, the TDA7478 automatically adjusts the gain to maintain consistent output levels despite varying signal strengths.
  • I²C Bus Control: The IC can be easily controlled via the I²C bus, allowing for seamless integration with microcontrollers and other digital systems within the car radio.

Applications

  • Automotive Audio Systems
  • Car Radios and Infotainment Units
  • Navigation Systems with Integrated Radio

Technical Specifications

  • Supply Voltage Range: Typically 7.0 to 8.5 volts
  • Operating Temperature Range: -40°C to 85°C, suitable for automotive environments
  • Package: Offered in a small-footprint package that is ideal for space-constrained applications

The TDA7478 is a testament to STMicroelectronics' commitment to providing advanced solutions for the automotive industry. Its integration of multiple features into a single IC not only simplifies the design process but also enhances the reliability and performance of car radio systems. For manufacturers looking to deliver high-fidelity audio and robust radio functionality, the TDA7478 is an excellent choice.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6175 $60.3225
17+ $7.0709 $120.2053
26+ $6.8503 $178.1078
35+ $6.6297 $232.0395
46+ $6.4079 $294.7634
61+ $5.7450 $350.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess