EN
  • EN
  • DE

TDA7449L

Part No TDA7449L
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR AUDIO DGTL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Volume Control
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 100dB
Case / Package 20-DIP
Win Source Part Number 054098-TDA7449L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7449L CAD Model

Description

STMicroelectronics TDA7449L Audio Processor

The TDA7449L from STMicroelectronics is a sophisticated audio processor designed to fulfill the demanding needs of modern audio applications. This integrated circuit is specifically tailored for car radio systems and home audio setups, where it provides advanced signal handling and sound shaping capabilities.

Key Features

  • Input Multiplexer: The TDA7449L comes with a 3-band input multiplexer, allowing the selection of multiple audio sources for processing.
  • Volume Control: It features precise volume control that can be easily adjusted to suit the listener's preference, ensuring a comfortable listening experience.
  • Equalization: With built-in tone control (bass and treble), the TDA7449L allows users to tailor the audio output to their liking, enhancing the overall sound quality.
  • Speaker Control: The device includes independent speaker control for fine-tuning the audio output on different speaker channels.
  • Low Distortion: It ensures low levels of noise and distortion, providing a clean and clear audio signal for high-fidelity sound reproduction.
  • Flexible Interface: The TDA7449L is equipped with an I²C bus interface, making it easy to integrate into various systems and allowing for simple communication with microcontrollers.

Applications

The TDA7449L is ideally suited for a wide range of audio applications, including:

  • Car audio systems
  • Hi-Fi home audio setups
  • Multi-media and AV systems

Technical Specifications

The TDA7449L operates over a wide supply voltage range, making it versatile for use in different environments. Its low power consumption and small package size make it an excellent choice for space-constrained applications without compromising on performance.

In summary, the TDA7449L is a high-quality audio processor that provides robust features for audio signal control. Its integration of multiple functions into a single chip makes it a compact and efficient solution for enhancing the audio experience in various electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess