EN
  • EN
  • DE

TDA7415CBTR

Part No TDA7415CBTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR SGNL 6CH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 6
Supply Voltage - Operating 7.5 V to 9.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 111466-TDA7415CBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7415CBTR CAD Model

Description

STMicroelectronics TDA7415CBTR Car Radio Signal Processor

The TDA7415CBTR is a highly sophisticated car radio signal processor from STMicroelectronics, designed to deliver superior audio performance and advanced signal processing capabilities in automotive infotainment systems. This integrated circuit is part of a family of products that cater to the demanding requirements of modern car audio applications, providing a blend of flexibility, power, and precision.

At the heart of the TDA7415CBTR is a powerful 24-bit DSP core, which is responsible for executing advanced audio algorithms to enhance the listening experience. The DSP core is supported by a range of peripherals and interfaces that make the TDA7415CBTR a highly versatile solution for car radio systems. It features a multitude of inputs and outputs that support various audio sources and configurations, including AM/FM tuners, CD players, and external auxiliary inputs.

The device boasts a built-in 4-channel input multiplexer, which allows for seamless switching between different audio sources. Additionally, it includes a high-quality audio ADC and DAC, ensuring pristine audio conversion and maintaining the integrity of the sound throughout the signal chain. The TDA7415CBTR also offers a range of sound processing features, such as equalization, loudness control, and dynamic range compression, which can be adjusted to suit the acoustic characteristics of the vehicle's interior and user preferences.

For ease of integration, the TDA7415CBTR utilizes an I2C bus for communication with microcontrollers or other system components. This digital interface enables straightforward system control and simplifies the implementation of complex audio processing features. The device is packaged in a compact LQFP 44-pin package, making it suitable for space-constrained automotive environments.

Overall, the TDA7415CBTR from STMicroelectronics represents a cutting-edge solution for automotive audio applications, offering robust signal processing capabilities, high audio quality, and ease of integration. Its comprehensive feature set and flexibility make it an ideal choice for manufacturers looking to enhance the audio experience in their next-generation car infotainment systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2451 $57.9608
20+ $5.9448 $118.8960
31+ $5.7590 $178.5290
42+ $5.5733 $234.0786
54+ $5.3874 $290.9196
72+ $4.8301 $347.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess