EN
  • EN
  • DE

STDP4020-AB

Part No STDP4020-AB
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839034-STDP4020-AB
Ultra Librarian 3D Model Ultra Librarian STDP4020-AB CAD Model

Description

The STDP4020-AB is a state-of-the-art display port interface IC developed by STMicroelectronics, designed to cater to the high demands of modern multimedia devices. This advanced chipset is part of STMicroelectronics' portfolio of VESA-compliant DisplayPort to LVDS bridge chips, which are intended for use in a variety of applications, including monitors, projectors, and all-in-one PCs.

Key Features

  • High-Resolution Support: The STDP4020-AB is capable of handling resolutions up to 1920x1200 (WUXGA), making it suitable for high-definition video and graphics display.
  • DisplayPort 1.2 Compliant: With support for the DisplayPort 1.2 standard, this IC offers enhanced display bandwidth, multi-stream transport, and high-bit-rate audio transmission.
  • LVDS Interface: The low voltage differential signaling (LVDS) output enables the connection to a wide range of LCD panels, ensuring compatibility with numerous display technologies.
  • Advanced Color Processing: It supports a color depth of up to 30 bits per pixel, providing a rich and vibrant color palette for an immersive visual experience.
  • Audio Embedding: The chipset is capable of embedding high-quality audio within the DisplayPort signal, simplifying the design of multimedia systems.

Applications

The versatility of the STDP4020-AB makes it an ideal choice for integrating into various high-performance display applications. Its ability to support high-resolution displays with advanced color processing and audio features makes it perfect for:

  • Digital Signage
  • High-End Monitors
  • Advanced Projectors
  • All-in-One PCs
  • Industrial Displays

Technical Specifications

The STDP4020-AB is engineered to meet the rigorous demands of modern display interfaces. It is packaged in a compact form factor, simplifying the design and integration process for manufacturers. The product's technical specifications ensure seamless performance and interoperability with a broad range of display standards.

Conclusion

STMicroelectronics' STDP4020-AB offers a powerful solution for developers looking to create cutting-edge visual display products. With its robust feature set, compliance with the latest DisplayPort standards, and compatibility with various LCD technologies, this IC stands out as a top choice for delivering high-quality multimedia experiences.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0149 $185.0745
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,064 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess