EN
  • EN
  • DE

TDA7391LVPDUTR

Part No TDA7391LVPDUTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO 45W POWERSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-PowerSOIC (0.433", 11.00mm Width)
Case / Package PowerSO-20
Family Name TDA7391
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936310-TDA7391LVPDUTR
Ultra Librarian 3D Model Ultra Librarian TDA7391LVPDUTR CAD Model

Description

The TDA7391LVPDUTR is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is part of the TDA7391 family, renowned for its robust performance and reliability in audio applications.

Key Features

  • Amplifier Type: The TDA7391LVPDUTR is a class AB audio amplifier, providing a balanced combination of efficiency and linearity, making it ideal for a wide range of audio applications.
  • Output Power: It is capable of delivering up to 32W of power output, ensuring clear and powerful sound reproduction.
  • Supply Voltage: The device operates over a wide supply voltage range from 8V to 18V, accommodating various automotive and consumer audio systems.
  • Low Distortion: This IC is designed to have low distortion and low output noise, which results in high-quality audio output with minimal interference.
  • Thermal Protection: The TDA7391LVPDUTR comes with built-in thermal shutdown protection, which prevents damage to the IC under overheating conditions.
  • Flexibility: It is suitable for use in a variety of applications, including car radio amplifiers, simple home audio systems, and portable audio devices.

Package and Mounting

The TDA7391LVPDUTR is offered in a PowerSSO-36 package, which is designed for optimal heat dissipation and space-saving on the PCB. The package is RoHS compliant and designed for surface-mount technology (SMT), making it suitable for automated assembly processes.

Quality and Reliability

STMicroelectronics ensures that the TDA7391LVPDUTR meets the highest quality and reliability standards. The IC undergoes rigorous testing and quality assurance processes, making it a trusted choice for both commercial and industrial audio applications.

Applications

The versatility of the TDA7391LVPDUTR allows it to be used across various domains, including automotive audio systems where durability and consistent performance are required, as well as in consumer electronics where audio quality is of utmost importance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess