The TDA7381-S1ULF is a high-quality audio amplifier integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This IC is designed to deliver a powerful and clear audio experience for in-car entertainment systems, home audio setups, and various multimedia applications.
Key Features
- Output Power: The device is capable of delivering 4 x 25W of output power, ensuring a robust sound output suitable for a range of audio applications.
- High Efficiency: With its advanced design, the TDA7381-S1ULF operates with high efficiency, reducing energy consumption and heat generation.
- Flexibility: The IC supports a wide range of supply voltages, accommodating various system configurations and ensuring compatibility with different types of vehicles and audio systems.
- Protection Features: It includes multiple protection features such as short circuit protection, thermal shutdown, and overload protection, ensuring reliability and longevity of the audio system.
Applications
The TDA7381-S1ULF is versatile and can be used in a variety of applications where quality audio amplification is required. Common uses include:
- Automotive audio systems
- Home stereo systems
- Powered speaker units
- Public address systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>cc)
8V to 18V
Output Power (per channel)
25W
Number of Channels
4
Load Impedance
4Ω
Operating Temperature Range
-40°C to +85°C
With its robust design and high-quality audio output, the TDA7381-S1ULF is an excellent choice for those looking to enhance their audio system with a reliable and efficient amplifier IC from STMicroelectronics.