Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels at Load 40W x 2 at 4Ohm; 12W x 4 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package 15-Multiwatt
Manufacturer Package Multiwatt-15 (Vertical, Bent and Staggered Leads)
Family Part Number TDA7375
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1266179-TDA7375V
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7375V CAD Model

Description

Product Overview: TDA7375V - STMicroelectronics

The TDA7375V is a high-quality audio power amplifier IC produced by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to deliver a superior audio experience for automotive and consumer audio applications. The TDA7375V is part of STMicroelectronics' extensive audio IC portfolio, known for its reliability, performance, and innovation.

Key Features

  • Output Power: The TDA7375V provides a powerful output, with 2 x 35W continuous power or 4 x 20W into 4 ohms load, making it suitable for a wide range of audio applications.
  • Flexibility: This amplifier can be used in either a quad bridge or a stereo bridge configuration, offering flexibility in design for different audio system requirements.
  • High Efficiency: With its high efficiency, the TDA7375V ensures reduced power dissipation, making it an ideal choice for energy-conscious applications.
  • Minimal External Components: The IC is designed to operate with minimal external components, simplifying the circuit design and reducing overall system cost.
  • Protection Features: It includes a wide array of protection features such as short circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring the longevity and reliability of the application.

Applications

The TDA7375V is primarily used in automotive audio systems but is also suitable for other applications that require high-quality audio amplification, such as home audio systems, multimedia devices, and portable speakers.

Technical Specifications

  • Supply Voltage Range: 8V to 18V
  • Total Harmonic Distortion (THD): Very low distortion levels for clear, high-quality audio output.
  • Signal-to-Noise Ratio (SNR): Excellent signal-to-noise ratio for a clean audio signal.
  • Package: The IC comes in a 15-lead Multiwatt package, ensuring ease of integration into various designs.

With its robust design and advanced features, the TDA7375V from STMicroelectronics stands as a top-tier choice for designers looking to enhance the audio performance of their applications.

You May Also Be Interested in

National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
National Semiconductor (TI)
LM49101 MONO CLASS AB AUDIO SUBS
Need more? Email Us
ECAD model for LM49101TMX/NOPB
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8676 $58.6760
24+ $4.8144 $115.5456
37+ $4.6639 $172.5643
50+ $4.5135 $225.6750
65+ $4.3631 $283.6015
86+ $3.9117 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,518 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention