EN
  • EN
  • DE

TDA7330BDTR

Part No TDA7330BDTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 362372-TDA7330BDTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7330BDTR CAD Model

Description

The TDA7330BDTR from STMicroelectronics is a high-performance FM radio tuner integrated circuit designed for car radio applications and portable radios. This advanced tuner IC is capable of providing high-quality audio performance and reliable signal processing in a compact surface-mount package, making it an ideal solution for modern radio systems.

The TDA7330BDTR features a wide range of functions that are essential for FM radio reception. It includes an integrated voltage-controlled oscillator (VCO), a phase-locked loop (PLL) synthesizer for precise frequency control, and an IF (Intermediate Frequency) counter with digital readout. Its advanced design ensures excellent sensitivity and selectivity, providing clear audio output even in areas with weak signal strength or in the presence of interference.

This IC is built to operate over a broad supply voltage range, which is particularly suited for automotive environments where power supply conditions can be variable. Furthermore, the TDA7330BDTR offers a mute function that can be activated automatically or manually, allowing for a seamless listening experience during signal interruptions or when switching between stations.

The TDA7330BDTR comes in a TSSOP package that is optimized for space-saving on the PCB, a crucial feature for modern electronic devices where board real estate is at a premium. The device also boasts a low power consumption profile, which helps in extending the battery life of portable devices.

For designers and engineers looking for a reliable and high-quality FM radio tuner solution, the TDA7330BDTR by STMicroelectronics offers an excellent combination of performance, integration, and ease of use. It is designed to meet the rigorous demands of the automotive industry but is versatile enough to be used in a wide range of radio applications.

With its advanced features and proven design, the TDA7330BDTR is a testament to STMicroelectronics' commitment to providing innovative and high-performance integrated circuits for the consumer electronics market.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess