EN
  • EN
  • DE

TDA7266SA

Part No TDA7266SA
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO AB DUAL CLIPWATT15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7W x 2 @ 8 Ohm
Supply Voltage - Operating 3 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 15-Clipwatt
Dimension Clipwatt-15 (Vertical, Bent and Staggered Leads)
Win Source Part Number 037981-TDA7266SA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7266SA CAD Model

Description

The TDA7266SA is a masterfully engineered audio amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of their extensive audio IC portfolio, tailored to provide high-quality sound amplification in a variety of consumer electronics applications.

Key Features

  • Dual Bridge Amplifier: The TDA7266SA is equipped with a dual bridge configuration which enables the device to drive a pair of speakers without the need for external coupling capacitors, bootstrap capacitors, or snubber networks.
  • Power Output: It delivers an impressive 7+7W output power with a 12V power supply into an 8Ω load with 10% Total Harmonic Distortion (THD).
  • Wide Supply Voltage Range: The operating supply voltage ranges from 3.5V to 18V, making it versatile for use in a multitude of audio applications.
  • Minimum External Components: The TDA7266SA is designed for simplicity, requiring minimal external components which makes it ideal for space-constrained applications.
  • Standby and Mute Functions: It incorporates both standby and mute functions, allowing for power conservation and noise-free audio control.

Applications

The TDA7266SA is suitable for a broad range of audio applications, including but not limited to:

  • TV sets and monitors
  • Multi-media speakers
  • Portable and compact audio systems
  • Boom boxes and mini component stereo systems

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and reliability, and the TDA7266SA is no exception. It is designed with a robust protection system against over-temperature, short-circuit, and over-voltage conditions, ensuring a long operational life and reliability in end-user applications.

Package Information

The TDA7266SA comes in a Heat Sink Small Outline Package (HSOP) intended for heat dissipation and compact PCB layouts, making it a practical choice for modern, sleek audio electronics design.

With its combination of power, efficiency, and ease of integration, the TDA7266SA stands out as a premier solution for audio amplification needs. For further details and specifications, designers and engineers are encouraged to consult the comprehensive datasheets and application notes provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9840 $54.1200
110+ $0.9206 $101.2660
170+ $0.8888 $151.0960
245+ $0.8253 $202.1985
320+ $0.7936 $253.9520
395+ $0.7619 $300.9505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,771 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess