EN
  • EN
  • DE

TDA1908

Part No TDA1908
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8W AUDIO AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1265918-TDA1908
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1908 CAD Model

Description

The TDA1908 from STMicroelectronics is a high-performance audio amplifier designed for a wide range of applications. This integrated circuit is part of STMicroelectronics' renowned audio amplifier product line, which is well-known for delivering exceptional sound quality and reliability.

Key Features

  • Output Power: The TDA1908 is capable of delivering up to 1 watt of continuous average power to an 8-ohm load with low harmonic distortion, making it suitable for small to medium-sized audio applications.
  • Operating Voltage: It operates over a wide supply voltage range, from 6V to 18V, providing flexibility in various power environments and applications.
  • Low Distortion: The device is engineered to provide low total harmonic distortion (THD), ensuring high-fidelity audio reproduction that is close to the original recording.
  • Quiescent Current Control: The TDA1908 includes a quiescent current control mechanism that helps in reducing power consumption when the amplifier is not actively driving a signal.
  • Protection Features: It comes with built-in protection features, including short-circuit protection and thermal shutdown, to safeguard the IC under adverse conditions.

Applications

The TDA1908 is ideal for a variety of audio applications, including:

  • Portable audio devices
  • Television sets
  • Small audio systems
  • Computer audio outputs
  • Alarm systems

Quality and Support

STMicroelectronics is committed to providing high-quality products and support. The TDA1908 is manufactured in state-of-the-art facilities, ensuring that each chip meets the company's stringent quality control standards. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making the integration of the TDA1908 into your product designs as seamless as possible.

With its blend of power, performance, and protection, the TDA1908 is an excellent choice for designers looking to enhance the audio quality of their next project without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess