EN
  • EN
  • DE

TDA1220

Part No TDA1220
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description AM-FM QUALITY RADIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1265853-TDA1220
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1220 CAD Model

Description

The TDA1220 from STMicroelectronics is a versatile integrated circuit designed for use in AM and FM radio receivers. This IC is a testament to STMicroelectronics' commitment to providing high-quality components for the consumer electronics market, particularly in the audio and radio communication sectors.

Key Features

  • Frequency Range: The TDA1220 is capable of receiving both AM (Amplitude Modulation) and FM (Frequency Modulation) signals, covering a wide frequency range suitable for standard broadcast bands.
  • Integration: This IC integrates several functions that simplify the design of a radio receiver, including RF amplifier, mixer, oscillator, AGC (Automatic Gain Control), and IF (Intermediate Frequency) amplifier stages.
  • Low Noise: Designed with noise reduction in mind, the TDA1220 offers a low-noise figure for AM and FM modes, ensuring clear audio quality for the end-user.
  • Supply Voltage: It operates on a single supply voltage, making it convenient for use in portable devices where power efficiency is critical.

Applications

The TDA1220 is suitable for a variety of applications, including:

  • Portable AM/FM radios
  • Home audio systems
  • Automotive audio systems
  • Communication equipment

Advantages

The TDA1220 offers several advantages for designers and manufacturers:

  • Compact Design: Its high level of integration allows for compact and simplified circuit designs, reducing the overall size and component count of the radio receiver.
  • Cost-Efficiency: By integrating multiple functions into a single IC, the TDA1220 helps reduce production costs for manufacturers.
  • Reliability: STMicroelectronics is known for its quality and reliability, and the TDA1220 is built to meet these high standards, ensuring long-term performance in consumer products.

Conclusion

The STMicroelectronics TDA1220 is an ideal choice for developers looking to create efficient, high-quality AM/FM radio receivers. Its combination of integration, performance, and reliability makes it a standout component in the field of radio communication ICs.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess