EN
  • EN
  • DE

STSR3CD-TR

Part No STSR3CD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC DRIVER SYNC FOR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 5.5 V
Current - Peak Output (Source, Sink) 2A, 3.5A
Input Type Non-Inverting
Rise and Fall Time 40ns, 30ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 107909-STSR3CD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STSR3CD-TR CAD Model

Description

STSR3CD-TR Voltage Regulator by STMicroelectronics

The STSR3CD-TR from STMicroelectronics is a cutting-edge voltage regulator designed to meet the stringent requirements of contemporary electronic devices. This product offers a compact, high-efficiency solution for managing power supply in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The STSR3CD-TR provides a stable output voltage that ensures reliable operation of the connected device, maintaining system integrity under various load conditions.
  • Low Dropout: It features a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is close to the output voltage, making it ideal for battery-operated applications.
  • High Accuracy: The voltage regulator offers high accuracy in voltage regulation, ensuring that the connected components receive a consistent power supply without fluctuations.
  • Thermal Protection: It is equipped with thermal protection features that prevent overheating, thereby safeguarding the regulator and the overall system from thermal-related damage.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, which makes it suitable for use in environments that experience temperature extremes.
  • Package: The STSR3CD-TR comes in a compact package, which allows for efficient space utilization on printed circuit boards.

Applications

The versatility of the STSR3CD-TR voltage regulator makes it an ideal choice for a wide array of applications. It is particularly useful in:

  • Portable and battery-powered devices, where power efficiency is critical.
  • Consumer electronics such as smartphones, tablets, and laptops.
  • Industrial control systems requiring stable and precise voltage regulation.
  • Automotive applications that demand robust performance under varying conditions.
  • Telecommunication infrastructure where reliability and efficiency are paramount.

With its combination of features, the STSR3CD-TR from STMicroelectronics stands out as a reliable and efficient solution for modern power management challenges. Its design and performance characteristics make it a valuable component in any power supply design.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0146 $60.2920
47+ $2.4740 $116.2780
73+ $2.3966 $174.9518
100+ $2.3192 $231.9200
129+ $2.2419 $289.2051
173+ $2.0097 $347.6781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess