STMicroelectronics T74LS174B1 Hex D-Type Flip-Flop
The T74LS174B1 from STMicroelectronics is a high-performance integrated circuit that features six edge-triggered D-type flip-flops with clear inputs, making it an essential component for a wide range of digital applications. This device belongs to the LS (Low-power Schottky) family, which is known for its low power consumption and high speed, making it ideal for use in power-sensitive and timing-critical designs.
Each flip-flop has an individual clear input (CLR) and a common clock input (CLK). The clear input allows for the synchronous resetting of the flip-flop, ensuring that all outputs can be simultaneously reset to a low state with the application of a high signal. This feature is particularly useful for initializing registers, counters, and other sequential circuits during power-up or upon the occurrence of specific conditions.
The T74LS174B1 operates with a supply voltage ranging from 4.75V to 5.25V, which is typical for TTL (Transistor-Transistor Logic) devices. It is designed to be directly interfaced with other TTL and LS series components, providing a seamless integration into existing digital systems or for the development of new projects.
The device is offered in a DIP (Dual In-line Package) configuration, which is widely used and favored for its ease of handling and soldering onto printed circuit boards (PCBs). The DIP package also allows for easy insertion into breadboards and sockets for prototyping and testing purposes.
With its fast switching characteristics and reliable performance, the T74LS174B1 is suitable for a variety of digital applications, including data storage, transfer, and manipulation. It can be used in systems requiring synchronous data capture and temporary data storage, such as computers, communication equipment, and control systems.
Overall, the T74LS174B1 Hex D-Type Flip-Flop from STMicroelectronics is a versatile and reliable choice for designers and engineers looking to implement efficient and effective digital logic solutions.