EN
  • EN
  • DE

T3035H-8I

Part No T3035H-8I
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description 30A - 800V - TO-220AB INS, H-SER / TRIAC Alternistor - Snubberless 800 V 30 A Through Hole TO-220AB Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 30 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 283A, 270A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 60 mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Insulated
Base Product Number T3035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-18254,T3035H-8I-ND
Standard Package 50
Win Source Part Number 1157150-T3035H-8I
Ultra Librarian 3D Model Ultra Librarian T3035H-8I CAD Model

Description

The STMicroelectronics T3035H-8I is a high-performance triac designed to manage AC loads with current capabilities up to 30A. This robust semiconductor device is a pivotal component in applications requiring high bidirectional transient and blocking voltage capability of 800V. It is particularly suitable for use in situations where enhanced surge capability is essential.

Key Features

  • High Current Rating: The T3035H-8I can handle continuous on-state currents up to 30A, making it suitable for heavy-duty operations.
  • High Voltage Capability: With an 800V blocking voltage, this triac can be used in circuits with high peak voltages, providing a wide safety margin for industrial and household applications.
  • High Commutation Performance: The device is designed to withstand high commutation performances, which is critical for applications that require frequent switching.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current of 300A, ensuring the triac can handle surges without damage.
  • Snubberless Technology: This triac incorporates STMicroelectronics' Snubberless™ technology, which enables high commutation capability without the need for additional external components.
  • Temperature Resilience: The T3035H-8I operates within a junction temperature range of -40°C to +150°C, making it reliable in extreme conditions.

Applications

The T3035H-8I is ideal for a wide array of applications, including:

  • Inductive load switching such as motor control circuits
  • Home appliances like ovens and stoves
  • Lighting systems including dimmers and switching
  • Heating systems and HVAC control
  • Power tools with high surge current requirements

With its exceptional performance and high surge capability, the STMicroelectronics T3035H-8I is an excellent choice for designers seeking a reliable and efficient solution for controlling high-power AC loads in various industrial and consumer applications.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2290 $51.2670
55+ $1.8289 $100.5895
85+ $1.7718 $150.6030
117+ $1.7146 $200.6082
151+ $1.6575 $250.2825
202+ $1.4860 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess