EN
  • EN
  • DE

STM8L151C6U6

Part No STM8L151C6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit ultralow power MCU, up to 32 KB Flash, 1 KB Data EEPROM RTC, LCD, timers, USART, I2C, SPI, ADC, DAC, comparators | IC MCU 8BIT 32KB FLASH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
The number of I/O 41
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b; D/A 1x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Family Part Number STM8L151
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1261542-STM8L151C6U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L151C6U6 CAD Model

Description

The STM8L151C6U6 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This device is part of the STM8L ultra-low-power series, which is renowned for its remarkable power-saving capabilities, making it an ideal choice for battery-operated and power-conscious designs.

Key Features

  • Core: The STM8L151C6U6 is built around a high-performance STM8 core running at up to 16 MHz, providing a robust platform for embedded applications that require both speed and efficiency.
  • Memory: It is equipped with 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM. This blend of memories allows for flexible data storage and efficient code execution.
  • Ultra-Low Power Consumption: The microcontroller features multiple low-power modes, including wait, active-halt, and halt. These modes, along with an integrated ultra-low-power reset and power management, ensure minimal power usage during idle times.
  • Advanced Peripherals: A rich set of peripherals, such as USART, SPI, I2C interfaces, and a 12-bit ADC, provide the necessary tools for interfacing with a wide array of sensors, actuators, and communication modules.
  • Robust I/Os: Up to 28 I/O pins are available, offering high sink/source capabilities and the option to remap certain pins for enhanced design flexibility.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 3.6V, accommodating various power supply configurations and ensuring compatibility with low-voltage systems.

Applications

The STM8L151C6U6 is a versatile microcontroller that can be used in a variety of applications, including but not limited to industrial control systems, consumer electronics, battery management systems, and sensors. Its low-power features are particularly advantageous for portable and power-sensitive devices.

Development Support

STMicroelectronics provides comprehensive development support for the STM8L151C6U6, including software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment (IDE), which facilitates code development and debugging.

Overall, the STM8L151C6U6 microcontroller represents a smart choice for designers looking to balance performance with power efficiency in their next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7541 $54.0328
19+ $5.5419 $105.2961
28+ $5.3687 $150.3236
39+ $5.1955 $202.6245
50+ $5.0223 $251.1150
67+ $4.5028 $301.6876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,914 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess