EN
  • EN
  • DE

T1635H-600IRG

Part No T1635H-600IRG
Manufacturer STMicroelectronics
Catalog Triacs
Description Snubberless TM  high temperature 16 A Triacs | TRIAC ALTERNISTOR 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 16A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 170A, 160A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number T16*
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1263400-T1635H-600IRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1635H-600IRG CAD Model

Description

The T1635H-600IRG is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with currents up to 16A. This semiconductor device is part of ST's Snubberless™ high-temperature series, which is well-suited for operations in environments with elevated temperatures. The Triac is particularly tailored for use in applications requiring high bidirectional transient and blocking voltage capabilities and aims to provide an efficient solution for AC switching and phase control operations.

Key Features

  • Current Rating: The T1635H-600IRG can handle a continuous RMS on-state current of up to 16A, making it suitable for a variety of power applications.
  • Voltage Capabilities: With a repetitive peak off-state voltage (VDRM/VRRM) of 600V, it is designed to withstand high transient voltages, providing reliable performance in demanding conditions.
  • High-Temperature Performance: This device can operate at junction temperatures of up to 150°C, ensuring stability and functionality even at high ambient temperatures.
  • Snubberless Technology: The Snubberless™ design allows the device to be used in applications without additional snubber circuitry, simplifying design and reducing component count.
  • Gate Trigger Current: It has a specified gate trigger current (IGT) that ensures reliable triggering at a value optimized for a wide range of applications.
  • Package: The T1635H-600IRG comes in an insulated tab TO-220 package, providing electrical isolation from the mounting surface and ease of installation.

Applications

The T1635H-600IRG is ideal for a broad spectrum of AC power switching applications. These include, but are not limited to:

  • Inductive cooktops
  • Motor control circuits
  • Lighting control systems
  • Overvoltage crowbar protection
  • AC solid-state relays
  • Home appliances

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the T1635H-600IRG is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability for critical applications where performance and uptime are paramount.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess