Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Logic - Sensitive Gate 800 V 16 A Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name T1610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number -497-15252-5, 497-15252-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898857-T1610T-8T
Ultra Librarian 3D Model Ultra Librarian T1610T-8T CAD Model

Description

The T1610T-8T is a high-performance triac from STMicroelectronics, designed to manage AC loads with a high level of efficiency and reliability. This triac is part of ST's Snubberless™ high-temperature series, which is specifically engineered to operate in applications that require high thermal and electrical robustness.

With a maximum operating voltage of 800V and a current rating of 16A, the T1610T-8T is capable of handling significant power levels, making it suitable for a wide array of industrial, home appliance, and lighting applications. The device's high surge current capabilities ensure that it can manage the demands of applications with high inrush currents without compromising performance.

The T1610T-8T features a logic level gate drive, which allows for direct interfacing with microcontroller-driven circuits, simplifying the design of control systems. This feature also enables the triac to be triggered with low gate current, reducing power consumption and the need for elaborate drive circuits.

In terms of protection, the T1610T-8T benefits from ST's Snubberless technology, which allows it to withstand high commutation performances without the need for additional snubber circuits. This not only saves space on the PCB but also reduces the number of components and overall system cost.

The triac's package is the TO-220AB, a widely used and reliable package that ensures good thermal performance and ease of installation. Its three-pin configuration makes it straightforward to integrate into existing designs or for developing new applications.

Overall, the T1610T-8T is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions for controlling AC power. Its combination of high voltage and current capabilities, along with advanced features like logic level triggering and Snubberless technology, make it a versatile component in the semiconductor market.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
Littelfuse Inc.
TRIAC 600V 15A TO220 / Alternistor Triacs
Lowest to $1.8278
ECAD model for Q6015L6
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2255 $50.7375
545+ $0.1850 $100.8250
840+ $0.1792 $150.5280
1,155+ $0.1735 $200.3925
1,495+ $0.1677 $250.7115
2,000+ $0.1503 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 99,999 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention