EN
  • EN
  • DE

STWBC-EP

Part No STWBC-EP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description VFQFPN 5X5X1.0 32L P  /  Controller, Wireless Power Transmitter PMIC 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Applications Controller, Wireless Power Transmitter
Current - Supply 100mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STWBC
Other Names 497-19236,STWBC-EP
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253149-STWBC-EP
Ultra Librarian 3D Model Ultra Librarian STWBC-EP CAD Model

Description

STWBC-EP - Wireless Power Controller from STMicroelectronics

The STWBC-EP is a cutting-edge wireless power controller designed by STMicroelectronics, tailored for extended power profile applications in wireless charging systems. This innovative component is engineered to facilitate the development of charging pads and portable equipment that require efficient power management and compact design for a seamless integration into a myriad of wireless charging scenarios.

As a highly integrated digital controller, the STWBC-EP operates on the principle of electromagnetic induction, delivering power to devices that support the Qi wireless charging standard up to 15W. It is optimized for both single-coil and multi-coil configurations, offering a versatile solution for a wide range of product designs. The controller's flexibility is further enhanced by its compatibility with various MCU partners, allowing for easy integration into existing systems.

The STWBC-EP boasts an array of features that make it stand out in the realm of wireless charging controllers. It supports Foreign Object Detection (FOD), ensuring safety and efficiency by detecting metallic objects that could interfere with the charging process. Additionally, the device includes an integrated 32-bit ARM Cortex-M0 core, which provides robust control capabilities and enables firmware customization to meet specific application requirements.

With its built-in protocol handling for the Qi standard, the STWBC-EP simplifies the design process, reducing the time to market for wireless charging products. Its advanced energy transfer algorithms are designed to maximize efficiency and minimize heat generation, providing an optimal charging experience for the end-user.

The STWBC-EP controller is not only feature-rich but also designed with power conservation in mind. It includes a low-power standby mode to ensure minimal energy consumption when the charger is not in active use. This eco-friendly approach aligns with the growing demand for energy-efficient electronics.

In summary, the STWBC-EP from STMicroelectronics is a prime choice for manufacturers looking to incorporate reliable and efficient wireless charging capabilities into their products. Its robust feature set, safety measures, and energy efficiency make it an indispensable component in the wireless power ecosystem.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess