EN
  • EN
  • DE

STW9NB80

Part No STW9NB80
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 800V - 0.85ohm - 9.3A - TO-247 PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194861-STW9NB80
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STW9NB80 CAD Model

Description

The STW9NB80 is a state-of-the-art Power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular MOSFET is part of the N-channel 800V series, which is engineered to deliver high efficiency, low on-state resistance (RDS(on)), and fast switching performance. The STW9NB80 is a fundamental component in a wide range of power applications, including switch-mode power supplies, lighting, motor control, and high-efficiency converters.

Key Features

  • High Voltage Capability: The STW9NB80 operates at a high drain-source voltage (VDSS) of 800V, making it suitable for high voltage applications that require efficient power management.
  • Low On-Resistance: With an RDS(on) value that minimizes conduction losses, this MOSFET ensures improved overall efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Performance: The device is optimized for fast switching, reducing switching losses and enabling high-frequency operation in power conversion systems.
  • Robustness: The STW9NB80 is designed to withstand harsh operating conditions and provides reliable performance with its robust package and built-in protections.
  • Zener-Protected Gate: This feature provides enhanced protection against overvoltage, ensuring the longevity and stability of the device.

Applications

The versatility of the STW9NB80 allows it to be used in a variety of applications. Its high voltage and fast switching capabilities make it ideal for:

  • Switch-mode power supplies (SMPS)
  • LED and HID lighting systems
  • Power factor correction circuits
  • Electronic ballasts
  • AC-DC converters
  • DC-AC inverters
  • Motor control circuits

Product Summary

The STW9NB80 is a testament to STMicroelectronics' commitment to providing high-quality, reliable power MOSFETs. Its high voltage capability, low on-resistance, and fast switching performance make it an excellent choice for designers looking to optimize their power management systems. Whether it's for industrial or consumer applications, the STW9NB80 is engineered to meet the stringent requirements of modern electronic circuits, offering both efficiency and durability.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess